Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Jaw Type | Flat Nose |
Length | 160mm |
PLIER, FLAT NOSE, 160MM | element14 |
Tools, Pliers | Newark Electronics |
Where can I find additional details, specifications and documents for a 2041-01?
Additional datasheets, footprints and schematics for 2041-01 are listed on our Part Details page. You can also find images and similar parts to 2041-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041-01 fall under?
The 2041-01 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2041-01 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041-01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2041-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041-01 often in real-time on the comparison pages.
What if I can't find stock of 2041-01?
You can fill out our help required form which you can use to request a quote for 2041-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.