Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Contact Base Material | Brass |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Wire Size | .08 – .15mm², 28 – 26AWG |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
1.0VP REMODEL POST CONTACT Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Size: 28 – 26 AWG Wire Size: .08 – .15 mm² Contact Base Material: Brass Pin Gold 28 – 26 AWG .08 – .15 mm² | Connector Contact | Part Number: 2040973-2 | Internal Number: 2040973-2 | TE Connectivity | TE Store |
Headers&Wire Housings 1.0VP REMODEL POST CONTACT | Rapid Electronics |
TE Connectivity 1.0VP REMODEL POST CONTACT Connector Acc | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2040973-2?
Additional datasheets, footprints and schematics for 2040973-2 are listed on our Part Details page. You can also find images and similar parts to 2040973-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040973-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040973-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040973-2 fall under?
The 2040973-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2040973-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040973-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040973-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040973-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2040973-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040973-2 often in real-time on the comparison pages.
What if I can't find stock of 2040973-2?
You can fill out our help required form which you can use to request a quote for 2040973-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.