Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.83
|
4,024
in stock
|
Buy Now | |
TE Store
from US$4.86
|
3,480
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
2,059
in stock
|
Buy Now | |
element14
from US$3.78
|
2,059
in stock
|
Buy Now | |
Farnell
from US$3.63
|
2,059
in stock
|
Buy Now | |
Future Electronics
from US$3.78
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now |
Retention Post Location | Both Ends |
---|---|
Ejector Location | Both Ends |
Latch Plating Material | Tin |
Latch Material | High Temperature Thermoplastic |
Module Key Type | Offset Right |
Ejector Type | Standard |
Keying | Standard |
Center Key | None |
Number of Positions | 200 |
Number of Keys | 1 |
Number of Bays | 2 |
Module Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Socket Type | Memory Card |
PCB Contact Termination Area Plating Material | Tin |
Socket Style | SO DIMM |
DRAM Voltage | 2.5V |
Centerline (Pitch) | .024in, .6mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 24 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Sealable | No |
DRAM Type | Double Data Rate (DDR) |
Row-to-Row Spacing | 8.6mm, .338in |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
SEMI-HARD TRAY ASSY DDR 200P VERTICAL DRAM Type: Double Data Rate (DDR) Module Orientation: Vertical Number of Positions: 200 Centerline (Pitch): .024 in Centerline (Pitch): .6 mm Double Data Rate (DDR) Vertical 200 .024" | Ddr2 So Dimm Socket | Part Number: 2040910-1 | Internal Number: 2040910-1 | .024" | TE Connectivity | TE Store |
Conn, Sodimm Socket, 200Contacts Rohs Compliant: Yes |Te Connectivity 2040910-1 | Newark Electronics |
CONN, SODIMM SOCKET, 200CONTACTS | element14 |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray/Box | Avnet America |
SEMI-HARD TRAY ASSY DDR 200P VERTICAL, SO DIMM Sockets | TE Connectivity 2040910-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2040910-1?
Additional datasheets, footprints and schematics for 2040910-1 are listed on our Part Details page. You can also find images and similar parts to 2040910-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040910-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040910-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040910-1 fall under?
The 2040910-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2040910-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040910-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040910-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040910-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2040910-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040910-1 often in real-time on the comparison pages.
What if I can't find stock of 2040910-1?
You can fill out our help required form which you can use to request a quote for 2040910-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.