Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 51.18µin, 1.3µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 48 |
Packaging Method | Tray/Box |
実装方法 | Tray/Box |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Terminations per Post (Max) | 3 |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Where can I find additional details, specifications and documents for a 2040809-1?
Additional datasheets, footprints and schematics for 2040809-1 are listed on our Part Details page. You can also find images and similar parts to 2040809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040809-1 fall under?
The 2040809-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2040809-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040809-1 have stock available?
There is no stock from authorised distributors for 2040809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040809-1 often in real-time on the comparison pages.
What if I can't find stock of 2040809-1?
You can fill out our help required form which you can use to request a quote for 2040809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.