Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.35
|
470
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
470
in stock
|
Buy Now | |
Chip One Stop
from US$3.03
|
470
in stock
|
Buy Now | |
Heilind Electronics
from US$3.26
|
180
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.26
|
60
in stock
|
Buy Now | |
Future Electronics
from US$3.10
|
-
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
RS Americas
from US$4.25
|
-
|
Buy Now | |
Boersig
from US$3.36
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 51.18µin, 1.3µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tray/Box |
Packaging Method | Tray/Box |
Packaging Quantity | 48 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
TE Connectivity 1mm WIRE TO BOARD INTERNAL REC ASSY R/A Headers & Wire Housings 1mm WIRE TO BOARD INTERNAL REC ASSY R/A | Distrelec |
1mm WIRE TO BOARD INTERNA L REC ASSY R/A | Heilind Electronics |
Shrouded Connector Receptacle 50 Position 1mm Solder Right Angle Surface Mount Tray | Avnet America |
1mm WIRE TO BOARD INTERNAL REC ASSY R/A, PCB Headers and Receptacles | TE Connectivity 2040805-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2040805-1?
Additional datasheets, footprints and schematics for 2040805-1 are listed on our Part Details page. You can also find images and similar parts to 2040805-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040805-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040805-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040805-1 fall under?
The 2040805-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2040805-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040805-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040805-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040805-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2040805-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040805-1 often in real-time on the comparison pages.
What if I can't find stock of 2040805-1?
You can fill out our help required form which you can use to request a quote for 2040805-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.