Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.19
Product Range | - |
---|---|
Connector Type | DIMM Socket |
No. of Contacts | 240Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Pitch Spacing | 1mm |
Row Pitch | 5.3mm |
Dimm Connectors Ddr3 Dimm Assy |Amp Te Connectivity 2040727-1 | Newark Electronics |
DIMM Connectors DDR3 DIMM ASSY | Rapid Electronics |
TE Connectivity DDR3 DIMM ASSY Card Edge Connector 240 C | Distrelec |
CONN, DIMM, DIRECT INSERT-LATCHED/240POS | Farnell |
Conn DDR3 SO DIMM SKT 240 POS 1mm Solder ST SMD Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2040727-1?
Additional datasheets, footprints and schematics for 2040727-1 are listed on our Part Details page. You can also find images and similar parts to 2040727-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040727-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040727-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040727-1 fall under?
The 2040727-1 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2040727-1 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040727-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040727-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040727-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2040727-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040727-1 often in real-time on the comparison pages.
What if I can't find stock of 2040727-1?
You can fill out our help required form which you can use to request a quote for 2040727-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.