Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 1, 2 |
Number of Positions | 20 |
Mating Tab Width | .64mm, .025in, 2.3mm, .09in |
Width | 30.6mm, 1.205in |
Length | .866in, 22mm |
Height | 15.4mm, .606in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .126in, 2.2mm, .087in, 3.2mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Row-to-Row Spacing | 6mm, .236in |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Housing, Plug, 20Pos Rohs Compliant: Yes |Te Connectivity 2040487-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 20POS | element14 |
Conn Housing Wire to Board PL 20 POS 6mm ST Cable Mount Bag | Avnet America |
20P PLUG ASSY 0.64III/2.3TW CO | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2040487-1?
Additional datasheets, footprints and schematics for 2040487-1 are listed on our Part Details page. You can also find images and similar parts to 2040487-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040487-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040487-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040487-1 fall under?
The 2040487-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2040487-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040487-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040487-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040487-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 2040487-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040487-1 often in real-time on the comparison pages.
What if I can't find stock of 2040487-1?
You can fill out our help required form which you can use to request a quote for 2040487-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.