Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.67
|
No stock
|
Buy Now | |
Heilind Electronics
from US$12.99
|
157
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.99
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$13.71
|
-
|
Buy Now | |
Avnet America
from US$10.27
|
-
|
Buy Now | |
element14
from US$17.05
|
-
|
Buy Now | |
TE Store
from US$17.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 36 |
---|---|
Number of Rows | 9 |
Height | 2.595in, 65.91mm |
Length | 23.34mm, .919in |
Width | .78in, 19.81mm |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
For Use With | Receptacle Housing 203957 |
Packaging Quantity | 70 |
Packaging Method | Carton |
Contact Type | Pin |
Product Type | Housing |
Connector System | Cable-to-Cable, Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
BLOCK, SOCKET, 36 POS. | Heilind Electronics |
Rectangular Housing, Plug, 36 Position, Crimp | Newark Electronics |
Conn Housing PL 36 POS ST Panel Mount Loose Piece | Avnet America |
RECTANGULAR HOUSING, PLUG, 36WAY, CRIMP | element14 |
Special Order: BLOCK, SOCKET, 36 POS. Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 36 Centerline (Pitch): 5.08 mm Housing Plug Cable-to-Panel 36 | Rectangular Power Connector | Part Number: 203956-2 | Internal Number: 203956-2 | 5.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 203956-2?
Additional datasheets, footprints and schematics for 203956-2 are listed on our Part Details page. You can also find images and similar parts to 203956-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203956-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203956-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203956-2 fall under?
The 203956-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 203956-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203956-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 203956-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203956-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 203956-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203956-2 often in real-time on the comparison pages.
What if I can't find stock of 203956-2?
You can fill out our help required form which you can use to request a quote for 203956-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.