Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
28,139
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
28,139
in stock
|
Buy Now | |
Heilind Electronics
-
|
4,950
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 0.4mm |
No. of Rows | 2Rows |
No. of Contacts | 30Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Molex SlimStack BTB Plug 0.40mm Pitch FSB5 Floating Series 5.00mm Mated Height 3.80 Mated Width 30 Circuits | Distrelec |
MEZZANINE CONN, HDR, 30POS, 2ROW | Farnell |
0.4C B-B PLUG,H=5.0, 30CKT FLOATING, SLIMSTACK | Heilind Electronics |
Slimstack Board-To-Board Connector 0.40Mm Pitch/Molex |Molex 203956-0301 | Newark Electronics |
Conn Stacking PL 30 POS 5mm Stack Height 0.4mm Solder ST SMD | Avnet America |
Where can I find additional details, specifications and documents for a 203956-0301?
Additional datasheets, footprints and schematics for 203956-0301 are listed on our Part Details page. You can also find images and similar parts to 203956-0301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203956-0301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203956-0301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203956-0301 fall under?
The 203956-0301 is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 203956-0301 when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203956-0301 you can contact the distributor directly for product support, shipping queries etc.
Is the 203956-0301 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 203956-0301 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 203956-0301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203956-0301 often in real-time on the comparison pages.
What if I can't find stock of 203956-0301?
You can fill out our help required form which you can use to request a quote for 203956-0301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.