Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR45 |
Battery Technology | Silver Oxide |
Battery Capacity | 56mAh |
Battery Terminals | Pressure Contact |
External Diameter | 9.5mm |
External Height | 3.6mm |
External Width | - |
External Depth | - |
Weight | 1.04g |
Battery IEC Code | SR45 |
Battery NEDA Code | 1161SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage | 1.55V |
Where can I find additional details, specifications and documents for a 20394101501?
Additional datasheets, footprints and schematics for 20394101501 are listed on our Part Details page. You can also find images and similar parts to 20394101501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20394101501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20394101501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20394101501 fall under?
The 20394101501 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 20394101501 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20394101501 you can contact the distributor directly for product support, shipping queries etc.
Is the 20394101501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20394101501 have stock available?
There is no stock from authorised distributors for 20394101501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20394101501 often in real-time on the comparison pages.
What if I can't find stock of 20394101501?
You can fill out our help required form which you can use to request a quote for 20394101501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.