Status: | Unknown |
---|---|
Series: | 2039 Series |
RoHS: | Unknown |
Product Range | 2039 Series |
---|---|
DC Breakover Voltage | 1.1kV |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 5kA |
Impulse Sparkover Voltage | 1.5kV |
Breakover Voltage Vbo Max | 1100V |
Capacitance | 1pF |
Gas Discharge Tube, 2P, 5Ka, 1.5Kv | Newark Electronics |
2039 Series Precision Fast Responding High Voltage Gas Discharge Tube 1100V Through Hole Bulk | Avnet America |
2 Element High Voltage GDT, Bulk, Bag Packaging | Bourns 2039-110-BLF | RS Americas |
Where can I find additional details, specifications and documents for a 2039-110-BLF?
Additional datasheets, footprints and schematics for 2039-110-BLF are listed on our Part Details page. You can also find images and similar parts to 2039-110-BLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2039-110-BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2039-110-BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2039-110-BLF fall under?
The 2039-110-BLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2039-110-BLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2039-110-BLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2039-110-BLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2039-110-BLF have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2039-110-BLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2039-110-BLF often in real-time on the comparison pages.
What if I can't find stock of 2039-110-BLF?
You can fill out our help required form which you can use to request a quote for 2039-110-BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.