Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Size | 20 |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin |
Contact Orientation | Right Angle |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .062in, 1.6mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 3A |
Operating Voltage | 440VAC |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
SOLIS SP SPD22-16COM22-18MIL1862 | TE Connectivity 203816-6 | RS Americas |
Pin Contact Assy,l/P Rohs Compliant: Yes |Amp Te Connectivity 203816-6 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Terminals PIN CONTACT ASSY L/P | Sager |
Where can I find additional details, specifications and documents for a 203816-6?
Additional datasheets, footprints and schematics for 203816-6 are listed on our Part Details page. You can also find images and similar parts to 203816-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203816-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203816-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203816-6 fall under?
The 203816-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 203816-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203816-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 203816-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203816-6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 203816-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203816-6 often in real-time on the comparison pages.
What if I can't find stock of 203816-6?
You can fill out our help required form which you can use to request a quote for 203816-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.