Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.83
|
45,056
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
45,056
in stock
|
Buy Now | |
Rapid Electronics
from US$3.32
|
45,056
in stock
|
Buy Now | |
Chip One Stop
from US$2.78
|
45,056
in stock
|
Buy Now | |
Farnell
from US$8.19
|
36,060
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
RS Americas
from US$2.99
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Size | 20 |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin, .762µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Orientation | Right Angle |
Crimp Area Plating Thickness | 1.27µm |
Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 1.57mm, .062in |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Signal |
For Multiple Crimp | No |
Special Features | Loose Piece |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Contact Assy.-Soc.(L.p.) |Amp Te Connectivity 203802-4 | Newark Electronics |
Pin&Socket Connectors SOCKET CONTACT 24-20 | Rapid Electronics |
TE Connectivity - AMP Power Contact CONTACT ASSY.-SOC.(L.P.) | Distrelec |
CONTACT, SOCKET, CRIMP, 24-20AWG | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contacts | RS Americas |
Status: | Unknown |
---|---|
Series: | Type XI Series |
RoHS: | Unknown |
Product Range | Type XI Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 203802-4?
Additional datasheets, footprints and schematics for 203802-4 are listed on our Part Details page. You can also find images and similar parts to 203802-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203802-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203802-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203802-4 fall under?
The 203802-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 203802-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203802-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 203802-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203802-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 203802-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203802-4 often in real-time on the comparison pages.
What if I can't find stock of 203802-4?
You can fill out our help required form which you can use to request a quote for 203802-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.