Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Carbon Steel |
---|---|
Pin Hood Type | Internal Closed End |
Height | 2.992in, 76mm |
Length | 17.45mm, .687in |
Width | 52.25mm, 2.057in |
Hardware Type | Pin Hood |
For Use With | 160 Cf Position Posted Connectors, 160 Cf Position Standard Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Hardware |
Strain Relief | Without |
160 POS. PIN HOOD. Connector Cover Type: Pin Hood Primary Product Material: Carbon Steel Operating Temperature (Max): 150 °C Operating Temperature (Max): 302 °F Operating Temperature Range: -55 – 150 °C Pin Hood Carbon Steel | Part Number: 203743-4 | Internal Number: 203743-4 | TE Connectivity | TE Store |
Pin Hood, M Series Connector | Newark Electronics |
Connector Accessories 160 POS Pin Hood Loose Piece Carbon Steel Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 203743-4?
Additional datasheets, footprints and schematics for 203743-4 are listed on our Part Details page. You can also find images and similar parts to 203743-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203743-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203743-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203743-4 fall under?
The 203743-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 203743-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203743-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 203743-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203743-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 203743-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203743-4 often in real-time on the comparison pages.
What if I can't find stock of 203743-4?
You can fill out our help required form which you can use to request a quote for 203743-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.