Status: | Unknown |
---|---|
Series: | Mini-TRIGARD 2036 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Product Range | Mini-TRIGARD 2036 Series |
---|---|
DC Breakover Voltage | 600V |
GDT Case Style | Radial Leaded |
Impulse Discharge Current | 20kA |
Impulse Sparkover Voltage | 1.1kV |
Gas Discharge Tube, 3 Pole, 600V | Newark Electronics |
Surge Arrestor 3-Pole Gas Discharge Tube 600VDC 20kA Thru-Hole Tray | Avnet America |
Gas Tube, 3 Electr, 600V, 20kA, 5 mm, TH Radial, Bulk pack, 2036 Series | Bourns 2036-60-B2LF | RS Americas |
600VDC 3-POLE 100V | TTI Europe |
Where can I find additional details, specifications and documents for a 2036-60-B2LF?
Additional datasheets, footprints and schematics for 2036-60-B2LF are listed on our Part Details page. You can also find images and similar parts to 2036-60-B2LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2036-60-B2LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2036-60-B2LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2036-60-B2LF fall under?
The 2036-60-B2LF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2036-60-B2LF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2036-60-B2LF you can contact the distributor directly for product support, shipping queries etc.
Is the 2036-60-B2LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2036-60-B2LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 2036-60-B2LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2036-60-B2LF often in real-time on the comparison pages.
What if I can't find stock of 2036-60-B2LF?
You can fill out our help required form which you can use to request a quote for 2036-60-B2LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.