Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Carbon Steel |
---|---|
Strain Relief Type | Short |
Cable Exit Angle | 180° |
Cable Opening Diameter | .305 x .155in, 7.75 x 3.94mm |
Length | 28.58mm, 1.125in |
Height | 25.4mm, 1in |
Mounting Bracket Material | Steel |
Mounting Hardware | U Bolt and Hex Nuts |
Screw & Hole Thread Size | 4-40 |
Mounting Bracket Plating Material | Nickel |
Hardware Type | Strain Relief Clamp |
For Use With | 6-Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Hardware |
Strain Relief | With |
6 POS. RELIEF CLAMP Strain Relief Accessory Type: Cable Clamp Primary Product Material: Carbon Steel Number of Positions: 6 Thread Size: 4-40 Packaging Method: Bag Cable Clamp Carbon Steel 6 4-40 | Connector Strain Relief | Part Number: 203432-1 | Internal Number: 203432-1 | TE Connectivity | TE Store |
6 Pos. Relief Clamp Rohs Compliant: Yes |Amp Te Connectivity 203432-1 | Newark Electronics |
Connector Accessories Strain Relief Clamp | Avnet America |
Where can I find additional details, specifications and documents for a 203432-1?
Additional datasheets, footprints and schematics for 203432-1 are listed on our Part Details page. You can also find images and similar parts to 203432-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203432-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203432-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203432-1 fall under?
The 203432-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 203432-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203432-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 203432-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203432-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 203432-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203432-1 often in real-time on the comparison pages.
What if I can't find stock of 203432-1?
You can fill out our help required form which you can use to request a quote for 203432-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.