Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Cable Mount |
Gender | Jack |
Connector, Data Jack, 8P8C, Idc, Org | Newark Electronics |
CONNECTOR, DATA JACK, 8P8C, IDC, ORG | element14 |
Where can I find additional details, specifications and documents for a 20-3425-OR?
Additional datasheets, footprints and schematics for 20-3425-OR are listed on our Part Details page. You can also find images and similar parts to 20-3425-OR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-3425-OR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-3425-OR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-3425-OR fall under?
The 20-3425-OR is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 20-3425-OR when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-3425-OR you can contact the distributor directly for product support, shipping queries etc.
Is the 20-3425-OR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20-3425-OR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 20-3425-OR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-3425-OR often in real-time on the comparison pages.
What if I can't find stock of 20-3425-OR?
You can fill out our help required form which you can use to request a quote for 20-3425-OR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.