Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.10
|
2,440
in stock
|
Buy Now | |
Newark Electronics
from US$16.26
|
2,623
in stock
|
Buy Now | |
element14
from US$20.77
|
2,440
in stock
|
Buy Now | |
Distrelec
from US$20.53
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
58
in stock
|
Buy Now | |
RS Americas
from US$17.59
|
22
in stock
|
Buy Now | |
Carlton-Bates
from US$17.31
|
-
|
Buy Now |
Overall Length | 5.25" |
---|---|
Width | 0.375" |
Bristle Material | Horse Hair |
Handle Material | Steel |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Material | Horse Hair |
Brush, Cleaning, 4.5In, Horse Hair | Newark Electronics |
BRUSH, CLEANING, 4.5IN, HORSE HAIR | element14 |
Techspray Double Sided Brush, Horse Hair, 9.5x114x12.7mm | Distrelec |
Double Head Brush, W .5"(12.7mm), L .25"(6.35mm), Steel, Zinc Plated, Horse Hair | TechSpray 2032-1 | RS Americas |
Brush, Cleaning | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2032-1?
Additional datasheets, footprints and schematics for 2032-1 are listed on our Part Details page. You can also find images and similar parts to 2032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2032-1 fall under?
The 2032-1 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 2032-1 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2032-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 2032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2032-1 often in real-time on the comparison pages.
What if I can't find stock of 2032-1?
You can fill out our help required form which you can use to request a quote for 2032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.