Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Product Range | - |
---|---|
DC Breakover Voltage | 360V |
GDT Case Style | 3 Terminal SMD |
Impulse Discharge Current | 4kA |
Impulse Sparkover Voltage | 850V |
SVHC | No SVHC (07-Jul-2017) |
Gas Tube, Fast Acting, 14D, 420V, 4kA, 5mm , SMT, Bulk pack, 2030 Series | Bourns 2030-42T-SMLF | RS Americas |
3 Pole SMT GDT 360V 4kA 2030T | RS |
Gas Discharge Tube, Fast Acting, 135V, Smd | Newark Electronics |
Surge Arrestor 3-Electrode 360V 4kA SMD Bulk | Avnet America |
GAS DISCHARGE TUBE, FAST ACTING, 135V, SMD | element14 |
GAS DISCHARGE TUBE, 3P, 420V, 20% | Farnell |
Where can I find additional details, specifications and documents for a 2030-42T-SMLF?
Additional datasheets, footprints and schematics for 2030-42T-SMLF are listed on our Part Details page. You can also find images and similar parts to 2030-42T-SMLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2030-42T-SMLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2030-42T-SMLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2030-42T-SMLF fall under?
The 2030-42T-SMLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2030-42T-SMLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2030-42T-SMLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2030-42T-SMLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2030-42T-SMLF have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2030-42T-SMLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2030-42T-SMLF often in real-time on the comparison pages.
What if I can't find stock of 2030-42T-SMLF?
You can fill out our help required form which you can use to request a quote for 2030-42T-SMLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.