Status: | Unknown |
---|---|
Series: | INSTALITE Molded Boots with Rayaten Shielding |
RoHS: | Unknown |
Prices starting from US$68.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$84.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$97.57
|
1,526
in stock
|
Buy Now | |
Newark Electronics
from US$90.97
|
337
in stock
|
Buy Now | |
Chip One Stop
from US$68.20
|
337
in stock
|
Buy Now | |
Avnet America
from US$84.48
|
-
|
Buy Now | |
element14
from US$84.09
|
-
|
Buy Now | |
TTI Europe
from US$72.29
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.41" |
I.D. Supplied - Metric | 10.4mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.77" |
Total Length - Metric | 45mm |
I.D. Recovered Max - Imperial | 0.2" |
I.D. Recovered Max - Metric | 5mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | INSTALITE Molded Boots with Rayaten Shielding |
SVHC | No SVHC (27-Jun-2018) |
Heat Shrink Cable Boots&End Caps Heat Shrink Boot | Rapid Electronics |
202S121-25C-0 |Raychem Te Connectivity 202S121-25C-0 | Newark Electronics |
Heat Shrink Boot Elastomer/Silver Composite Straight Black | Avnet America |
HEAT-SHRINK BOOT, STRAIGHT, 10.4MM, BLK | element14 |
202S121-25C-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202S121-25C-0?
Additional datasheets, footprints and schematics for 202S121-25C-0 are listed on our Part Details page. You can also find images and similar parts to 202S121-25C-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202S121-25C-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202S121-25C-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202S121-25C-0 fall under?
The 202S121-25C-0 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 202S121-25C-0 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202S121-25C-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202S121-25C-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202S121-25C-0 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 202S121-25C-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202S121-25C-0 often in real-time on the comparison pages.
What if I can't find stock of 202S121-25C-0?
You can fill out our help required form which you can use to request a quote for 202S121-25C-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.