Status: | Unknown |
---|---|
Series: | 202K1 Series |
RoHS: | Unknown |
Prices starting from US$6.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.84
|
74
in stock
|
Buy Now | |
TTI Europe
from US$9.94
|
1,495
in stock
|
Buy Now | |
WireMasters
from US$6.89
|
620
in stock
|
Buy Now | |
Electro Enterprises
from US$14.86
|
575
in stock
|
Buy Now | |
TE Store
from US$20.98
|
378
in stock
|
Buy Now | |
element14
from US$16.73
|
272
in stock
|
Buy Now | |
Farnell
from US$16.73
|
272
in stock
|
Buy Now | |
Rapid Electronics
from US$19.40
|
183
in stock
|
Buy Now | |
Chip One Stop
from US$14.60
|
183
in stock
|
Buy Now | |
RS Americas
from US$17.87
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.15
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$17.56
|
-
|
Buy Now | |
Avnet America
from US$13.28
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.417" |
I.D. Supplied - Metric | 36mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.15" |
Total Length - Metric | 80mm |
I.D. Recovered Max - Imperial | 0.33" |
I.D. Recovered Max - Metric | 8.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | 202K1 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 36mm |
Cable Diameter Min | 8.4mm |
Fully Shrunk Diameter | 22.4mm |
Shrink Boot Type | Straight Lip |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 0.81mm |
202K153-25-0 | TTI Europe |
Moulded Part | WireMasters |
202K153-25-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K153-25-0 | Internal Number: 878497-000 | Alias Number: 7-1196837-2 | TE Connectivity | TE Store |
HEATSHRINK BOOT, STRAIGHT LIP | element14 |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Straight lipped boot,Shell size 16/18 | RS |
Heat Shrink Molded Boot ST Fluid Resistant Elastomer, | TE Connectivity 202K153-25-0 | RS Americas |
Heat shrink boot | Transfer Multisort Elektronik |
Heat Shrink Boot, Straight, 36Mm Id, Elastomer, Black | Newark Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 202K153-25-0?
Additional datasheets, footprints and schematics for 202K153-25-0 are listed on our Part Details page. You can also find images and similar parts to 202K153-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K153-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K153-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K153-25-0 fall under?
The 202K153-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K153-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K153-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K153-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K153-25-0 have stock available?
Authorised distributors including TTI Europe, WireMasters, Electro Enterprises, TE Store and element14 have stock available or on a lead time for 202K153-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K153-25-0 often in real-time on the comparison pages.
What if I can't find stock of 202K153-25-0?
You can fill out our help required form which you can use to request a quote for 202K153-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.