Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.45
|
331
in stock
|
Buy Now | |
TTI Europe
from US$9.11
|
2,422
in stock
|
Buy Now | |
WireMasters
from US$5.72
|
2,108
in stock
|
Buy Now | |
Newark Electronics
from US$9.82
|
1,483
in stock
|
Buy Now | |
element14
from US$11.96
|
1,483
in stock
|
Buy Now | |
Farnell
from US$9.30
|
1,483
in stock
|
Buy Now | |
Heilind Electronics
from US$16.55
|
708
in stock
|
Buy Now | |
Electro Enterprises
from US$11.59
|
526
in stock
|
Buy Now | |
TE Store
from US$16.36
|
233
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.55
|
142
in stock
|
Buy Now | |
Conrad
from US$19.24
|
25
in stock
|
Buy Now | |
RS Americas
from US$7.91
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$18.42
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.65
|
1
in stock
|
Buy Now | |
Avnet America
from US$12.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.18" |
I.D. Supplied - Metric | 30mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.17" |
Total Length - Metric | 55mm |
I.D. Recovered Max - Imperial | 0.23" |
I.D. Recovered Max - Metric | 5.9mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 30mm |
Cable Diameter Min | 5.9mm |
Fully Shrunk Diameter | 14.2mm |
Shrink Boot Type | Straight Lip |
Shrink Temperature | 135°C |
202K132-25-0 | TTI Europe |
Moulded Part | WireMasters |
Heatshrink Boot, Straight Lip | Newark Electronics |
HEATSHRINK BOOT, STRAIGHT LIP | element14 |
878495-000 4-1196837-8 202K132-25-0 | Heilind Electronics |
Straight lipped boot,Shell size 10/12 | RS |
202K132-25-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K132-25-0 | Internal Number: 878495-000 | Alias Number: 4-1196837-8 | TE Connectivity | TE Store |
Adhesive (yes/no): Yes | Conrad |
Black, Straight Cable Boot, Fluid Resistant Elastomer, 30mm | TE Connectivity 202K132-25-0 | RS Americas |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat shrink boot | Transfer Multisort Elektronik |
Connector Accessories Molded Boot Elastomer | Avnet America |
RAYCHEM BOOT ACCESSORY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 202K132-25-0?
Additional datasheets, footprints and schematics for 202K132-25-0 are listed on our Part Details page. You can also find images and similar parts to 202K132-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K132-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K132-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K132-25-0 fall under?
The 202K132-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K132-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K132-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K132-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K132-25-0 have stock available?
Authorised distributors including TTI Europe, WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for 202K132-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K132-25-0 often in real-time on the comparison pages.
What if I can't find stock of 202K132-25-0?
You can fill out our help required form which you can use to request a quote for 202K132-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.