Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.82
|
22
in stock
|
Buy Now | |
TTI Europe
from US$10.82
|
1,086
in stock
|
Buy Now | |
Newark Electronics
from US$12.91
|
990
in stock
|
Buy Now | |
Rapid Electronics
from US$13.98
|
990
in stock
|
Buy Now | |
Chip One Stop
from US$9.16
|
990
in stock
|
Buy Now | |
TE Store
from US$17.36
|
279
in stock
|
Buy Now | |
element14
from US$13.79
|
233
in stock
|
Buy Now | |
Farnell
from US$15.81
|
233
in stock
|
Buy Now | |
WireMasters
from US$20.86
|
110
in stock
|
Buy Now | |
Electro Enterprises
from US$10.36
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.19
|
10
in stock
|
Buy Now | |
Avnet America
from US$10.99
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.944" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.5" |
Total Length - Metric | 38.1mm |
I.D. Recovered Max - Imperial | 0.409" |
I.D. Recovered Max - Metric | 10.4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2.3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Molded Boot |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 24mm |
Cable Diameter Min | 5.6mm |
Colour | Black |
Fully Shrunk Diameter | 10.4mm |
I.D. Max Recovered | 10.4mm |
I.D. Supplied | 24mm |
Internal Diameter | 24mm |
Length - Metric | 38.1mm |
Length Imperial | 1.5" |
Material | Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Shrink Type | Heat |
Unshrunk Diameter | 24mm |
202K121-3-0 | TTI Europe |
202K121-3-0 |Raychem Te Connectivity 202K121-3-0 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
202K121-3-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 3 Material Systems Code: 10 Straight 202 3 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K121-3-0 | Internal Number: 812997-000 | Alias Number: 42FLS202K121-3-M | TE Connectivity | TE Store |
HEATSHRINK, LIPPED, STRAIGHT PART | element14 |
Moulded Part | WireMasters |
Straight Lip Boot 202K-121-3-0 | RS |
Heat shrink boot | Transfer Multisort Elektronik |
Connector Accessories Boot Polyolefin | Avnet America |
Where can I find additional details, specifications and documents for a 202K121-3-0?
Additional datasheets, footprints and schematics for 202K121-3-0 are listed on our Part Details page. You can also find images and similar parts to 202K121-3-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K121-3-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K121-3-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K121-3-0 fall under?
The 202K121-3-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to 202K121-3-0 when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K121-3-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K121-3-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K121-3-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 202K121-3-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K121-3-0 often in real-time on the comparison pages.
What if I can't find stock of 202K121-3-0?
You can fill out our help required form which you can use to request a quote for 202K121-3-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.