Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.24
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$13.98
|
5,303
in stock
|
Buy Now | |
Chip One Stop
from US$8.63
|
5,300
in stock
|
Buy Now | |
WireMasters
from US$3.44
|
3,750
in stock
|
Buy Now | |
element14
from US$14.41
|
1,801
in stock
|
Buy Now | |
Farnell
from US$14.32
|
1,801
in stock
|
Buy Now | |
TTI Europe
from US$4.10
|
801
in stock
|
Buy Now | |
Heilind Electronics
from US$15.26
|
495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.97
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$13.69
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.26
|
99
in stock
|
Buy Now | |
RS Americas
from US$16.20
|
22
in stock
|
Buy Now | |
Conrad
from US$20.32
|
7
in stock
|
Buy Now | |
Avnet America
from US$9.55
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.95" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.5" |
Total Length - Metric | 38mm |
I.D. Recovered Max - Imperial | 0.22" |
I.D. Recovered Max - Metric | 5.6mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Heat Shrink Boot |
Shrink Temperature | 135°C |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Moulded Part | WireMasters |
HEATSHRINK BOOT, STRAIGHT LIP | element14 |
202K121-25-0 | TTI Europe |
Heat shrink boot | Transfer Multisort Elektronik |
Straight lipped boot,Shell size 8 | RS |
Heat Shrink Boot, Straight, 24Mm Id, Elastomer, Black | Newark Electronics |
Boot Adapter, Molded, Straight, Size 21, W/ High Performance Pre-Coat Epoxy Adhe | TE Connectivity 202K121-25-0 | RS Americas |
Adhesive (yes/no): Yes | Conrad |
Connector Accessories Molded Boot Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 202K121-25-0?
Additional datasheets, footprints and schematics for 202K121-25-0 are listed on our Part Details page. You can also find images and similar parts to 202K121-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K121-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K121-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K121-25-0 fall under?
The 202K121-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K121-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K121-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K121-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K121-25-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, WireMasters, element14 and Farnell have stock available or on a lead time for 202K121-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K121-25-0 often in real-time on the comparison pages.
What if I can't find stock of 202K121-25-0?
You can fill out our help required form which you can use to request a quote for 202K121-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.