Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.47
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$15.75
|
589
in stock
|
Buy Now | |
TE Store
from US$15.66
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$12.98
|
77
in stock
|
Buy Now | |
element14
from US$14.67
|
77
in stock
|
Buy Now | |
Avnet America
from US$10.21
|
-
|
Buy Now | |
RS Americas
from US$12.19
|
-
|
Buy Now | |
TTI Europe
from US$10.96
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.67" |
I.D. Supplied - Metric | 17mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.14" |
Total Length - Metric | 29mm |
I.D. Recovered Max - Imperial | 0.12" |
I.D. Recovered Max - Metric | 3mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Body Material | Elastomer |
Colour | Black |
Shrink Cable Boots & End Caps 202K111-25-01-0 | Rapid Electronics |
202K111-25-01-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K111-25-01-0 | Internal Number: C95061-000 | Alias Number: 1-1200329-4 | TE Connectivity | TE Store |
Heatshrink Boot, Micro, St, 6.9/3Mm | Newark Electronics |
HEATSHRINK BOOT, MICRO, ST, 6.9/3MM | element14 |
Cable Accessories Molded Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Boot, Straight with Lip, Elastomer, Fluid Resistant | TE Connectivity 202K111-25-01-0 | RS Americas |
202K111-25-01-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202K111-25-01-0?
Additional datasheets, footprints and schematics for 202K111-25-01-0 are listed on our Part Details page. You can also find images and similar parts to 202K111-25-01-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K111-25-01-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K111-25-01-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K111-25-01-0 fall under?
The 202K111-25-01-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K111-25-01-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K111-25-01-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K111-25-01-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K111-25-01-0 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 202K111-25-01-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K111-25-01-0 often in real-time on the comparison pages.
What if I can't find stock of 202K111-25-01-0?
You can fill out our help required form which you can use to request a quote for 202K111-25-01-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.