Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.45
|
446
in stock
|
Buy Now | |
Heilind Electronics
from US$10.48
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$10.59
|
376
in stock
|
Buy Now | |
Chip One Stop
from US$8.44
|
371
in stock
|
Buy Now | |
WireMasters
from US$10.14
|
369
in stock
|
Buy Now | |
Electro Enterprises
from US$10.12
|
275
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.48
|
193
in stock
|
Buy Now | |
TTI Europe
from US$9.32
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$9.30
|
54
in stock
|
Buy Now | |
element14
from US$10.16
|
54
in stock
|
Buy Now | |
Farnell
from US$9.82
|
54
in stock
|
Buy Now | |
Conrad
from US$20.34
|
21
in stock
|
Buy Now | |
Avnet America
from US$7.20
|
-
|
Buy Now | |
RS Americas
from US$9.87
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.669" |
I.D. Supplied - Metric | 17mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
I.D. Recovered Max - Imperial | 0.12" |
I.D. Recovered Max - Metric | 3mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 17mm |
Cable Diameter Min | 3mm |
Fully Shrunk Diameter | 6.9mm |
Shrink Boot Type | Straight Lip |
Shrink Temperature | 135°C |
396040-000 | Heilind Electronics |
Straight lipped boot,Shell size micro | RS |
Heat Shrink Cable Boots&End Caps Connectr | Rapid Electronics |
Moulded Part | WireMasters |
202K111-25-0 | TTI Europe |
Heat Shrink Boot, Lipped, 17Mm, Black | Newark Electronics |
HEATSHRINK BOOT, STRAIGHT LIP | element14 |
Adhesive (yes/no): Yes | Conrad |
Cable Accessories Molded Boot Fluid Resistant Elastomer Black | Avnet America |
Raychem, Straight lipped boot, Shell size micro | TE Connectivity 202K111-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 202K111-25-0?
Additional datasheets, footprints and schematics for 202K111-25-0 are listed on our Part Details page. You can also find images and similar parts to 202K111-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K111-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K111-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K111-25-0 fall under?
The 202K111-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K111-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K111-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K111-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K111-25-0 have stock available?
Authorised distributors including Heilind Electronics, RS, Rapid Electronics, Chip One Stop and WireMasters have stock available or on a lead time for 202K111-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K111-25-0 often in real-time on the comparison pages.
What if I can't find stock of 202K111-25-0?
You can fill out our help required form which you can use to request a quote for 202K111-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.