Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.10
|
13
in stock
|
Buy Now | |
TTI Europe
from US$15.63
|
307
in stock
|
Buy Now | |
Rapid Electronics
from US$30.55
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$26.51
|
13
in stock
|
Buy Now | |
element14
from US$28.44
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$29.70
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.76
|
3
in stock
|
Buy Now | |
Electro Enterprises
from US$14.38
|
2
in stock
|
Buy Now | |
Avnet America
from US$17.71
|
-
|
Buy Now | |
RS Americas
from US$21.33
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.76" |
I.D. Supplied - Metric | 19.3mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.37" |
Total Length - Metric | 60.2mm |
I.D. Recovered Max - Imperial | 0.51" |
I.D. Recovered Max - Metric | 13mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Molded Boot |
Body Material | Elastomer |
Colour | Black |
For Use With | Cable |
202D921-25-0 | TTI Europe |
Heat Shrink Cable Boots&End Caps 202D921-25-0 | Rapid Electronics |
Heat Shrink Boot, Straight, 19.3Mm, Blk | Newark Electronics |
HEATSHRINK BOOT, STRAIGHT, 13/2.1MM | element14 |
Heat shrink boot | Transfer Multisort Elektronik |
Connector Accessories Molded Boot Elastomer | Avnet America |
Raychem, Straight low profile lipped boot,8/10 | TE Connectivity 202D921-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 202D921-25-0?
Additional datasheets, footprints and schematics for 202D921-25-0 are listed on our Part Details page. You can also find images and similar parts to 202D921-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202D921-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202D921-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202D921-25-0 fall under?
The 202D921-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202D921-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202D921-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202D921-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202D921-25-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 202D921-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202D921-25-0 often in real-time on the comparison pages.
What if I can't find stock of 202D921-25-0?
You can fill out our help required form which you can use to request a quote for 202D921-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.