Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.57
|
111
in stock
|
Buy Now | |
Electro Enterprises
from US$13.52
|
608
in stock
|
Buy Now | |
Heilind Electronics
from US$16.19
|
338
in stock
|
Buy Now | |
TE Store
from US$20.24
|
182
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.19
|
101
in stock
|
Buy Now | |
Rapid Electronics
from US$18.74
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
22
in stock
|
Buy Now | |
RS Americas
from US$17.43
|
2
in stock
|
Buy Now | |
Avnet America
from US$12.80
|
-
|
Buy Now |
BOOT CONFIGURATION | STRAIGHT LIPPED |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.88" |
I.D. SUPPLIED - METRIC | 22.4MM |
SHRINK TUBING / BOOT COLOUR | BLACK |
TOTAL LENGTH - IMPERIAL | 4.17" |
RoHS Compliant | YES |
814522-000 | Heilind Electronics |
202D211-4-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 4 Material Systems Code: 10 Straight 202 4 | Low Profile Heat Shrink Boots: Poly Molded & Lipped & Straight | Part Number: 202D211-4-0 | Internal Number: 814522-000 | Alias Number: 9-1196342-3 | TE Connectivity | TE Store |
Heat Shrink Boot, Straight, 22.4Mm Id, Po, Black | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Boot Adapter, Molded, Straight, Size 11, | TE Connectivity 202D211-4-0 | RS Americas |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Where can I find additional details, specifications and documents for a 202D211-4-0?
Additional datasheets, footprints and schematics for 202D211-4-0 are listed on our Part Details page. You can also find images and similar parts to 202D211-4-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202D211-4-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202D211-4-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202D211-4-0 fall under?
The 202D211-4-0 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 202D211-4-0 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202D211-4-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202D211-4-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 202D211-4-0 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, TE Store, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 202D211-4-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202D211-4-0 often in real-time on the comparison pages.
What if I can't find stock of 202D211-4-0?
You can fill out our help required form which you can use to request a quote for 202D211-4-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.