Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.76
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$13.92
|
123
in stock
|
Buy Now | |
element14
from US$14.60
|
123
in stock
|
Buy Now | |
Farnell
from US$15.92
|
123
in stock
|
Buy Now | |
TE Store
from US$19.45
|
108
in stock
|
Buy Now | |
TTI Europe
from US$12.07
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.96
|
4
in stock
|
Buy Now | |
RS Americas
from US$16.95
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 1.22" |
I.D. Supplied - Metric | 31mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.63" |
Total Length - Metric | 66.8mm |
I.D. Recovered Max - Imperial | 0.291" |
I.D. Recovered Max - Metric | 7.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Wall Thickness Recovered | 1.78mm |
Heat Shrink Boot, Straight, 31Mm Id, Elastomer, Black | Newark Electronics |
HEATSHRINK BOOT, STRAIGHT | element14 |
202A142-25-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: No Material Code: 25 Material Systems Code: 25 Straight 202 25 | Heat Shrink Boots: Non Lipped & Straight | Part Number: 202A142-25-0 | Internal Number: 806698-000 | Alias Number: 6-1196241-7 | TE Connectivity | TE Store |
Straight heat shrink lipless boot,12/14 | RS |
202A142-25-0 | TTI Europe |
Heat shrink boot | Transfer Multisort Elektronik |
Raychem, Straight heat shrink lipless boot,12/14 | TE Connectivity 202A142-25-0 | RS Americas |
Connector Accessories Molded Boot Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 202A142-25-0?
Additional datasheets, footprints and schematics for 202A142-25-0 are listed on our Part Details page. You can also find images and similar parts to 202A142-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202A142-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202A142-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202A142-25-0 fall under?
The 202A142-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202A142-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202A142-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202A142-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202A142-25-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 202A142-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202A142-25-0 often in real-time on the comparison pages.
What if I can't find stock of 202A142-25-0?
You can fill out our help required form which you can use to request a quote for 202A142-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.