Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.14
|
142
in stock
|
Buy Now | |
TE Store
from US$15.61
|
507
in stock
|
Buy Now | |
Rapid Electronics
from US$9.26
|
389
in stock
|
Buy Now | |
TTI Europe
from US$8.09
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$12.30
|
140
in stock
|
Buy Now | |
element14
from US$11.14
|
140
in stock
|
Buy Now | |
Farnell
from US$13.19
|
140
in stock
|
Buy Now | |
Electro Enterprises
from US$13.88
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
36
in stock
|
Buy Now | |
Heilind Electronics
from US$13.74
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.74
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.59
|
-
|
Buy Now | |
RS Americas
from US$15.68
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.65" |
I.D. Supplied - Metric | 16.5mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1" |
Total Length - Metric | 25.4mm |
I.D. Recovered Max - Imperial | 0.15" |
I.D. Recovered Max - Metric | 3.8mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
202A111-25/86-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: No Material Code: 25 Material Systems Code: 25 Straight 202 25 | Heat Shrink Boots: Non Lipped & Straight | Part Number: 202A111-25/86-0 | Internal Number: 829193-000 | Alias Number: 7-1196475-2 | TE Connectivity | TE Store |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
202A111-25/86-0 | TTI Europe |
Moulded Boot Straight size 11 | RS |
Heat Shrink Boot, Straight, 16.5Mm, Blk | Newark Electronics |
HEAT SHRINK BOOT, STRAIGHT, 16.5MM, BLK | element14 |
829193-000/SCHRUMPFMUFFE 7-1196475-2,829193-000 | Heilind Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Raychem, MOLDED BOOT, 202A1, STRAIGHT, SIZE 11, WITH ADHESIVE | TE Connectivity 202A111-25/86-0 | RS Americas |
Where can I find additional details, specifications and documents for a 202A111-25/86-0?
Additional datasheets, footprints and schematics for 202A111-25/86-0 are listed on our Part Details page. You can also find images and similar parts to 202A111-25/86-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202A111-25/86-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202A111-25/86-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202A111-25/86-0 fall under?
The 202A111-25/86-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202A111-25/86-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202A111-25/86-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202A111-25/86-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202A111-25/86-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, TTI Europe, RS and Newark Electronics have stock available or on a lead time for 202A111-25/86-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202A111-25/86-0 often in real-time on the comparison pages.
What if I can't find stock of 202A111-25/86-0?
You can fill out our help required form which you can use to request a quote for 202A111-25/86-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.