Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.29
|
No stock
|
Buy Now | |
TE Store
from US$19.63
|
340
in stock
|
Buy Now | |
element14
from US$18.96
|
318
in stock
|
Buy Now | |
Farnell
from US$9.29
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$12.38
|
94
in stock
|
Buy Now | |
Rapid Electronics
from US$18.68
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$21.00
|
40
in stock
|
Buy Now | |
Avnet America
from US$23.42
|
-
|
Buy Now | |
RS Americas
from US$18.78
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.22" |
I.D. Supplied - Metric | 31mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.64" |
Total Length - Metric | 67mm |
I.D. Recovered Max - Imperial | 0.28" |
I.D. Recovered Max - Metric | 7.1mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
202K142-25L-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K142-25L-0 | Internal Number: CV7362-000 | TE Connectivity | TE Store |
HEAT SHRINK BOOT, LIPPED, 31MM, BLACK | element14 |
Heat Shrink Boots Rohs Compliant: Yes |Raychem Te Connectivity 202K142-25L-0 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS Boot Straight | Rapid Electronics |
instalite Boot 202K142-25L-0 | RS |
Cable Accessories Molded Boot Fluid Resistant Elastomer Black | Avnet America |
Raychem, Heat Shrink, Molded Boot, RAYCHEM | TE Connectivity 202K142-25L-0 | RS Americas |
Where can I find additional details, specifications and documents for a 202K142-25L-0?
Additional datasheets, footprints and schematics for 202K142-25L-0 are listed on our Part Details page. You can also find images and similar parts to 202K142-25L-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K142-25L-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K142-25L-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K142-25L-0 fall under?
The 202K142-25L-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K142-25L-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K142-25L-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K142-25L-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K142-25L-0 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 202K142-25L-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K142-25L-0 often in real-time on the comparison pages.
What if I can't find stock of 202K142-25L-0?
You can fill out our help required form which you can use to request a quote for 202K142-25L-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.