Status: | Unknown |
---|---|
Series: | 202K Series |
RoHS: | Unknown |
Prices starting from US$8.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.24
|
35
in stock
|
Buy Now | |
TTI Europe
from US$8.13
|
3,227
in stock
|
Buy Now | |
Newark Electronics
from US$15.11
|
2,018
in stock
|
Buy Now | |
Farnell
from US$13.39
|
2,010
in stock
|
Buy Now | |
element14
from US$14.38
|
2,009
in stock
|
Buy Now | |
WireMasters
from US$8.98
|
992
in stock
|
Buy Now | |
Powell Electronics
from US$14.44
|
717
in stock
|
Buy Now | |
Electro Enterprises
from US$15.16
|
380
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
343
in stock
|
Buy Now | |
Heilind Electronics
from US$17.25
|
292
in stock
|
Buy Now | |
TE Store
from US$19.61
|
111
in stock
|
Buy Now | |
RS Americas
from US$16.12
|
79
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.25
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$17.61
|
25
in stock
|
Buy Now | |
Conrad
from US$24.66
|
6
in stock
|
Buy Now | |
Avnet America
from US$12.37
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.18" |
I.D. Supplied - Metric | 30mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.17" |
Total Length - Metric | 55mm |
I.D. Recovered Max - Imperial | 0.56" |
I.D. Recovered Max - Metric | 14.2mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | 202K Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Molded Boot |
Body Material | Elastomer |
Colour | Black |
For Use With | Cable |
202K132-25/225-0 | TTI Europe |
Heat Shrink Boot, Straight, 30Mm Id, Elastomer, Black | Newark Electronics |
HEATSHRINK BOOT, ADH, ST, 14.2/5.9MM | Farnell |
Moulded Part | WireMasters |
481350-000/SCHRUMPFMUFFE | Heilind Electronics |
202K132-25/225-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K132-25/225-0 | Internal Number: 481350-000 | Alias Number: 2-1193603-8 | TE Connectivity | TE Store |
Molded Boot, Circular, Size 32, Pre-Coated Epoxy Adhesive, Straight w/ Lip | TE Connectivity 202K132-25/225-0 | RS Americas |
Str lipped boot + adhesive shell 10/12 | RS |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Adhesive (yes/no): Yes | Conrad |
Connector Accessories Boot Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 202K132-25/225-0?
Additional datasheets, footprints and schematics for 202K132-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 202K132-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K132-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K132-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K132-25/225-0 fall under?
The 202K132-25/225-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K132-25/225-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K132-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K132-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K132-25/225-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and WireMasters have stock available or on a lead time for 202K132-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K132-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 202K132-25/225-0?
You can fill out our help required form which you can use to request a quote for 202K132-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.