Status: | Unknown |
---|---|
Series: | 202K111 Series |
RoHS: | Unknown |
Prices starting from US$8.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.76
|
51
in stock
|
Buy Now | |
TTI Europe
from US$9.54
|
2,901
in stock
|
Buy Now | |
Rapid Electronics
from US$14.93
|
1,504
in stock
|
Buy Now | |
WireMasters
from US$11.85
|
1,454
in stock
|
Buy Now | |
Chip One Stop
from US$8.53
|
816
in stock
|
Buy Now | |
RS
from US$14.63
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$12.33
|
51
in stock
|
Buy Now | |
element14
from US$15.19
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.62
|
1
in stock
|
Buy Now | |
Avnet America
from US$9.90
|
-
|
Buy Now | |
RS Americas
from US$16.17
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.67" |
I.D. Supplied - Metric | 17mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.54" |
Total Length - Metric | 39mm |
I.D. Recovered Max - Imperial | 0.12" |
I.D. Recovered Max - Metric | 3mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | 202K111 Series |
SVHC | No SVHC (27-Jun-2018) |
202K111-25/225-0 | TTI Europe |
Heat Shrink Cable Boots&End Caps 202K111-25/225-0 | Rapid Electronics |
Moulded Part | WireMasters |
Str lipped boot + adhesive shell Micro | RS |
Heat Shrink Boot, Straight, 17Mm, Blk | Newark Electronics |
HEAT SHRINK BOOT, STRAIGHT, 17MM, BLK | element14 |
Heat shrink boot | Transfer Multisort Elektronik |
Heat Shrink Boot Fluid-Resistant Elastomer Straight Lipped Black | Avnet America |
Black Straight Cable Boot Adhesive Lined, Fluid Resistant Elastomer, 17mm | TE Connectivity 202K111-25/225-0 | RS Americas |
Where can I find additional details, specifications and documents for a 202K111-25/225-0?
Additional datasheets, footprints and schematics for 202K111-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 202K111-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K111-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K111-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K111-25/225-0 fall under?
The 202K111-25/225-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K111-25/225-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K111-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K111-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K111-25/225-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, WireMasters, Chip One Stop and RS have stock available or on a lead time for 202K111-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K111-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 202K111-25/225-0?
You can fill out our help required form which you can use to request a quote for 202K111-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.