Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EG4867-000,
2-1219764-0 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Jacket Material | FEP |
---|---|
Insulation Material | FEP |
Conductor Insulation Color | Light Blue |
Jacket Color | Light Blue |
Conductor Material | Silver-Plated Copper |
Number of Conductors | 20 |
Number of Strands | 7 |
Cable Insulation Width | 25.4mm, 1in |
Strand Size | 36AWG |
Length | 30.5m, 100ft |
Cable Insulation Height | .737mm, .029in |
Wire Size | .08mm², 28AWG, 278CMA |
电容 | 32.81pF/m |
Capacitance | 32.81pF/m, 28pF/ft |
Current Rating | 2A |
Propagation Delay | 1.21 ns/ft |
Voltage Rating | 300V |
Impedance | 115Ω |
Centerline | 1.27mm, .05in |
UL File Number | E61522 |
UL Listing | AWM Style 20424 |
Agency/Standard | UL |
Packaging Quantity | 30.48m, 100ft |
Packaging Method | Reel |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Wire/Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Product Type | Cable |
Cross Talk (Far End) | 2.8% |
Cross Talk (Near End) | 3% |
Operating Temperature Range | -65 – 200°C |
Cable Ribbon 20 Conductors 28AWG 30.5m Silver Plated Copper Blue 300V 2A Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 202DY00015?
Additional datasheets, footprints and schematics for 202DY00015 are listed on our Part Details page. You can also find images and similar parts to 202DY00015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202DY00015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202DY00015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202DY00015 fall under?
The 202DY00015 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 202DY00015 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202DY00015 you can contact the distributor directly for product support, shipping queries etc.
Is the 202DY00015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202DY00015 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 202DY00015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202DY00015 often in real-time on the comparison pages.
What if I can't find stock of 202DY00015?
You can fill out our help required form which you can use to request a quote for 202DY00015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.