Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.79
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$17.20
|
84
in stock
|
Buy Now | |
element14
from US$19.90
|
84
in stock
|
Buy Now | |
Farnell
from US$16.96
|
84
in stock
|
Buy Now | |
Powell Electronics
from US$15.53
|
57
in stock
|
Buy Now | |
Avnet America
from US$19.91
|
-
|
Buy Now | |
RS Americas
from US$19.05
|
-
|
Buy Now | |
TTI Europe
from US$12.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 1.4" |
I.D. Supplied - Metric | 36.1mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.9" |
Total Length - Metric | 73.7mm |
I.D. Recovered Max - Imperial | 0.3" |
I.D. Recovered Max - Metric | 8.64mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Wall Thickness Recovered | 1.78mm |
Heatshrink Boot, Straight | Newark Electronics |
HEATSHRINK BOOT, STRAIGHT | element14 |
Straight heat shrink lipless boot,16/18 | RS |
Cable Accessories Boot Elastomer | Avnet America |
Raychem, Moulded Boot Straight size 53 | TE Connectivity 202A153-25-0 | RS Americas |
202A153-25-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202A153-25-0?
Additional datasheets, footprints and schematics for 202A153-25-0 are listed on our Part Details page. You can also find images and similar parts to 202A153-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202A153-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202A153-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202A153-25-0 fall under?
The 202A153-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202A153-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202A153-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202A153-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202A153-25-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and RS have stock available or on a lead time for 202A153-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202A153-25-0 often in real-time on the comparison pages.
What if I can't find stock of 202A153-25-0?
You can fill out our help required form which you can use to request a quote for 202A153-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.