Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7.2A |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
06P Umnl Sok Hdr Assy W/O Drns |Te Connectivity 2029451-1 | Newark Electronics |
Conn Mate N Lock HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Connector, 06P Umnl Sok Hdr Assy W/O Drns | TE Connectivity 2029451-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2029451-1?
Additional datasheets, footprints and schematics for 2029451-1 are listed on our Part Details page. You can also find images and similar parts to 2029451-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029451-1 fall under?
The 2029451-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2029451-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029451-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029451-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2029451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029451-1 often in real-time on the comparison pages.
What if I can't find stock of 2029451-1?
You can fill out our help required form which you can use to request a quote for 2029451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.