Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone Foam |
---|---|
Color | Black |
For Use With | Mate with Standard Universal MATE-N-LOK |
Packaging Quantity | 1000 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Spacer |
Accessory Color | Black |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P Umnl-Ii Tpa Foam Spacer |Amp Te Connectivity 2029442-1 | Newark Electronics |
Connector, 06P Umnl-Ii Tpa Foam Spacer | TE Connectivity 2029442-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2029442-1?
Additional datasheets, footprints and schematics for 2029442-1 are listed on our Part Details page. You can also find images and similar parts to 2029442-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029442-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029442-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029442-1 fall under?
The 2029442-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 2029442-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029442-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029442-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029442-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2029442-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029442-1 often in real-time on the comparison pages.
What if I can't find stock of 2029442-1?
You can fill out our help required form which you can use to request a quote for 2029442-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.