Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
Number of Signal Positions | 5 |
Number of Rows | 1 |
Contact Type | Pin |
Contact Transmits (Typical) | Signal (Data) |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | 7.4mm, .291in |
Width | .874in, 22.2mm |
Length | 23.8mm, .937in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon 6 |
Housing Color | White |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Type | Housing |
Insertion Force | 15 Newton |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5P Plug Sr Val-U-Lok Fh Gw |Te Connectivity 2029180-5 | Newark Electronics |
Conn Housing PL 5 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
Circular Connector, 5P PLUG SR VAL-U-LOK FH GW VAL-U-LOK Series | TE Connectivity 2029180-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2029180-5?
Additional datasheets, footprints and schematics for 2029180-5 are listed on our Part Details page. You can also find images and similar parts to 2029180-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029180-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029180-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029180-5 fall under?
The 2029180-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2029180-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029180-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029180-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029180-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2029180-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029180-5 often in real-time on the comparison pages.
What if I can't find stock of 2029180-5?
You can fill out our help required form which you can use to request a quote for 2029180-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.