Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Length | 13.8mm, .543in |
Height | 12.8mm, .504in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | 5.4mm, .213in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | White |
Centerline (Pitch) | 4.2mm, .165in |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Bag, Box & Tray |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3P Val-U-Lok Sr Hdr Sn V0 Wodh |Te Connectivity 2029167-3 | Newark Electronics |
Connector Header Through Hole 3 position 0.165 (4.20mm)" | Future Electronics |
Conn Power HDR 3 POS 4.2mm Solder ST Thru-Hole 3 Terminal 1 Port Tray | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 3 POS, SINGLE ROW, UL94V-0, SCREW MOUNT | TE Connectivity 2029167-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2029167-3?
Additional datasheets, footprints and schematics for 2029167-3 are listed on our Part Details page. You can also find images and similar parts to 2029167-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029167-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029167-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029167-3 fall under?
The 2029167-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029167-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029167-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029167-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029167-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2029167-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029167-3 often in real-time on the comparison pages.
What if I can't find stock of 2029167-3?
You can fill out our help required form which you can use to request a quote for 2029167-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.