Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline |
端子のタイプ | Pin |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 12.5mm |
Tail Length | .138in, 3.5mm |
Height | 5.4mm, .213in |
Length | .543in, 13.8mm |
Width | .492in |
Wire Size | 26 – 16AWG, .12 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .165in, 4.19mm |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
CSA File Number | 208567 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Bag, Box & Tray |
Connector Type | Header |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Product Type | Connector |
Shielded | No |
Header Type | Shrouded |
Connector Style | Plug |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings R/A Hdr 3P W/Flange 94-V2 |Amp Te Connectivity 2029152-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2029152-3?
Additional datasheets, footprints and schematics for 2029152-3 are listed on our Part Details page. You can also find images and similar parts to 2029152-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029152-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029152-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029152-3 fall under?
The 2029152-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029152-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029152-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029152-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029152-3 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2029152-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029152-3 often in real-time on the comparison pages.
What if I can't find stock of 2029152-3?
You can fill out our help required form which you can use to request a quote for 2029152-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.