Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
TE Store
from US$0.62
|
14,608
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
7,200
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
7,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 5 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Height | 12.8mm, .504in |
Width | .213in, 5.4mm |
Length | .874in, 22.2mm |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
PCB Thickness (Recommended) | 1.78in, .07mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Package, Box & Tray |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5P VAL-U-LOK SR HDR SN V2 W/DH Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 2029054-5 | Internal Number: 2029054-5 | 4.2 mm | TE Connectivity | TE Store |
Headers&Wire Housings VERT HDR 5P W/PEG 94-V2 | Rapid Electronics |
TE Connectivity 5P VAL-U-LOK SR HDR SN V2 W/DH Rectangul | Distrelec |
5P VAL-U-LOK SR HDR SN V2 | Heilind Electronics |
5P Val-U-Lok Sr Hdr Sn V2 W/Dh |Te Connectivity 2029054-5 | Newark Electronics |
Conn Wire to Board HDR 5 POS 4.2mm Solder ST Thru-Hole Tray | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 5 POS, SINGLE ROW, UL94V-2, W/PEGS | TE Connectivity 2029054-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2029054-5?
Additional datasheets, footprints and schematics for 2029054-5 are listed on our Part Details page. You can also find images and similar parts to 2029054-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029054-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029054-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029054-5 fall under?
The 2029054-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029054-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029054-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029054-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029054-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2029054-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029054-5 often in real-time on the comparison pages.
What if I can't find stock of 2029054-5?
You can fill out our help required form which you can use to request a quote for 2029054-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.