Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
7,702
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
7,702
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
7,702
in stock
|
Buy Now | |
TE Store
from US$0.30
|
5,809
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Black |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Wire-to-Wire |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
P&s Connectors Recpt 3 Pos Black Low Profile |Amp Te Connectivity 2029047-3 | Newark Electronics |
TE Connectivity 3P MICRO MNL RCPT HSG SR SIDE Pin & Sock | Distrelec |
3P MICRO MNL RCPT HSG SR SIDE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 2029047-3 | Internal Number: 2029047-3 | 3 mm | TE Connectivity | TE Store |
3 Position 3.00 mm 250 V Black Low Profile Mate-N-Lok Receptacle | Future Electronics |
Conn Housing RCP 3 POS 3mm Crimp ST Loose Piece | Avnet America |
3P MICRO MNL RCPT HSG SR SIDE | TE Connectivity 2029047-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2029047-3?
Additional datasheets, footprints and schematics for 2029047-3 are listed on our Part Details page. You can also find images and similar parts to 2029047-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029047-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029047-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029047-3 fall under?
The 2029047-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029047-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029047-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029047-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029047-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Future Electronics have stock available or on a lead time for 2029047-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029047-3 often in real-time on the comparison pages.
What if I can't find stock of 2029047-3?
You can fill out our help required form which you can use to request a quote for 2029047-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.