Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
7
in stock
|
Buy Now | |
TE Store
from US$0.31
|
32,313
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
13,758
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
5,415
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
1,805
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
347
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
347
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
347
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
102
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .118in, 3mm |
Circuit Identification Feature | With |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 6000 |
Packaging Method | Box & Tray, Tray |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2P MICRO MNL RCPT HSG SR SIDE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2029047-2 | Internal Number: 2029047-2 | 3 mm | TE Connectivity | TE Store |
2P MICRO MNL RCPT HSG SR SIDE | TE Connectivity 2029047-2 | RS Americas |
Conn Housing RCP 2 POS 3mm Crimp ST Loose Piece | Avnet America |
2P MICRO MNL RCPT HSG SR SIDE | Heilind Electronics |
P&S Connectors RECPT 2 POS BLACK LOW PROFILE | Rapid Electronics |
TE Connectivity 2P MICRO MNL RCPT HSG SR SIDE Pin & Sock | Distrelec |
Rcpt Housing, 2Pos, Nylon 66.6, Black | Newark Electronics |
Connector,housing,recpt,M-N-L,2 Way,Blk | RS |
2 Position 3 mm Free Hanging Mate-N-Lok Receptacle | Future Electronics |
RECEPTACLE HOUSING, 2WAY, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Current Rating | 5A |
Flammability Rating | UL 94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 2029047-2?
Additional datasheets, footprints and schematics for 2029047-2 are listed on our Part Details page. You can also find images and similar parts to 2029047-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029047-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029047-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029047-2 fall under?
The 2029047-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029047-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029047-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029047-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029047-2 have stock available?
Authorised distributors including TE Store, RS Americas, Avnet America, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2029047-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029047-2 often in real-time on the comparison pages.
What if I can't find stock of 2029047-2?
You can fill out our help required form which you can use to request a quote for 2029047-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.