Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin-Lead |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Retention | Without |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 2.99mm, .118in |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Vacuum pick-up button. |
Packaging Method | Tape |
Packaging Quantity | 210 |
Housing Type | Receptacle |
Contact Type | Pin |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .069in, 1.76mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Micro Mnl Hdr Asy S/R Rev Reel |Amp Te Connectivity 2029032-2 | Newark Electronics |
Conn Wire to Board HDR 2 POS 3mm Solder ST SMD Tape | Avnet America |
Where can I find additional details, specifications and documents for a 2029032-2?
Additional datasheets, footprints and schematics for 2029032-2 are listed on our Part Details page. You can also find images and similar parts to 2029032-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029032-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029032-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029032-2 fall under?
The 2029032-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029032-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029032-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029032-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029032-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2029032-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029032-2 often in real-time on the comparison pages.
What if I can't find stock of 2029032-2?
You can fill out our help required form which you can use to request a quote for 2029032-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.