Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Retention | Without |
Height | 11.6mm, .4567in |
Length | 18mm, .7087in |
Width | .937in, 23.8mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Black |
Housing Material | Nylon |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 500 |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Plug And Socket Connector Housing | Newark Electronics |
Where can I find additional details, specifications and documents for a 2029027-8?
Additional datasheets, footprints and schematics for 2029027-8 are listed on our Part Details page. You can also find images and similar parts to 2029027-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029027-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029027-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029027-8 fall under?
The 2029027-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2029027-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029027-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029027-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029027-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2029027-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029027-8 often in real-time on the comparison pages.
What if I can't find stock of 2029027-8?
You can fill out our help required form which you can use to request a quote for 2029027-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.