Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Number of Positions | 6 |
Width | 9.65mm, .38in |
Height | 25.4mm, 1in |
Length | .757in, 19.23mm |
Centerline (Pitch) | .15in, 3.81mm |
Housing Material | Diallyl Phthalate |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Block 202756 |
Packaging Quantity | 363 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket, Pin |
Sealable | No |
Housing Type | Receptacle |
Connector System | Cable-to-Cable, Cable-to-Panel |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rack&Panel Connectors HSG REC 006P | Rapid Electronics |
6 Pl. Fem. Block Rohs Compliant: Yes |Amp Te Connectivity 202757-3 | Newark Electronics |
Conn Housing RCP 6 POS 3.81mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 202757-3?
Additional datasheets, footprints and schematics for 202757-3 are listed on our Part Details page. You can also find images and similar parts to 202757-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202757-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202757-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202757-3 fall under?
The 202757-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202757-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202757-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 202757-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202757-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 202757-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202757-3 often in real-time on the comparison pages.
What if I can't find stock of 202757-3?
You can fill out our help required form which you can use to request a quote for 202757-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.