Status: | Unknown |
---|---|
Series: | 202 Series |
RoHS: | Unknown |
Abrasive Material | - |
---|---|
Disc Diameter | 4.5" |
Abrasive Colour | - |
Abrasive Grade | - |
Bore Size | 0.875" |
Operating Speed Max | 13300rpm |
Product Range | 202 Series |
Height | 7/8" |
Width | 3/64" |
Cut-Off Wheel | Newark Electronics |
Where can I find additional details, specifications and documents for a 20275?
Additional datasheets, footprints and schematics for 20275 are listed on our Part Details page. You can also find images and similar parts to 20275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20275 fall under?
The 20275 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 20275 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20275 you can contact the distributor directly for product support, shipping queries etc.
Is the 20275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20275 have stock available?
Authorised distributors including Welectron, element14, Farnell and Newark Electronics have stock available or on a lead time for 20275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20275 often in real-time on the comparison pages.
What if I can't find stock of 20275?
You can fill out our help required form which you can use to request a quote for 20275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.