Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Carbon Steel |
---|---|
Cable Exit Angle | 180° |
Accepts Cable Diameter (Max) | 1in, 25.4mm |
Length | 84.5mm, 3.327in |
Width | 1.195in, 30.35mm |
Height | 2.727in, 69.27mm |
Mounting Hardware | Screws and Clamps |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Shield Kit |
For Use With | 75-Position Standard Connectors, 12 Position High Current Connectors, 28 Position High Voltage Connectors |
Packaging Method | Bag |
Packaging Quantity | 1 |
Strain Relief | Without |
Product Type | Hardware |
Series M 75 Pos, 2 Pc. Shield Rohs Compliant: Yes |Amp Te Connectivity 202713-2 | Newark Electronics |
Connector Accessories 75 POS Shield Kit Carbon Steel Nickel Finish | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Accessory Type | Shield Kit |
---|---|
For Use With | AMP M Series Connectors |
Product Range | M Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 202713-2?
Additional datasheets, footprints and schematics for 202713-2 are listed on our Part Details page. You can also find images and similar parts to 202713-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202713-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202713-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202713-2 fall under?
The 202713-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 202713-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202713-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 202713-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202713-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 202713-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202713-2 often in real-time on the comparison pages.
What if I can't find stock of 202713-2?
You can fill out our help required form which you can use to request a quote for 202713-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.