Status: | Unknown |
---|---|
Series: | 2027 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
RS Americas
from US$1.29
|
831
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
395
in stock
|
Buy Now | |
element14
from US$0.77
|
395
in stock
|
Buy Now | |
Farnell
from US$0.72
|
395
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
83
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 2027 Series |
---|---|
DC Breakover Voltage | 90V |
GDT Case Style | 2 Terminal Through Hole |
Impulse Discharge Current | 20kA |
Impulse Sparkover Voltage | 500V |
SVHC | No SVHC (15-Jan-2018) |
Suppressor Type | Gas Discharge Tube (GDT) |
Gas Tube, 2 Elect, 90V, 25kA, 8 mm, TH Axial, Bulk pack, 2027 Series | Bourns 2027-09-BLF | RS Americas |
Gas Discharge Tube, 90V | Newark Electronics |
GAS DISCHARGE TUBE, 90V | element14 |
Bourns Surge Arrester 90 V | Distrelec |
Arrester: surge arrester | Transfer Multisort Elektronik |
Tube, Gas Discharge | RS |
Surge Arrestor 2-Pole Gas Discharge Tube 90VDC 25kA Thru-Hole Bulk | Avnet America |
90VDC 2-POLE 500V 1KV/US | TTI Europe |
Where can I find additional details, specifications and documents for a 2027-09-BLF?
Additional datasheets, footprints and schematics for 2027-09-BLF are listed on our Part Details page. You can also find images and similar parts to 2027-09-BLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2027-09-BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2027-09-BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2027-09-BLF fall under?
The 2027-09-BLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2027-09-BLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2027-09-BLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2027-09-BLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2027-09-BLF have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2027-09-BLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2027-09-BLF often in real-time on the comparison pages.
What if I can't find stock of 2027-09-BLF?
You can fill out our help required form which you can use to request a quote for 2027-09-BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.