Status: | Unknown |
---|---|
Series: | 2027 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
327
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
999
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
327
in stock
|
Buy Now | |
element14
from US$0.57
|
327
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 2027 Series |
---|---|
DC Breakover Voltage | 75V |
GDT Case Style | SMD |
Impulse Discharge Current | 20kA |
Impulse Sparkover Voltage | 500V |
Breakover Voltage Vbo Max | 75V |
Capacitance | 1pF |
GAS DISCHARGE TUBE | Bourns 2027-07-SM-RPLF | RS Americas |
Gas Discharge Tube, 75V, 2 Terminal Smd Rohs Compliant: Yes |Bourns 2027-07-SM-RPLF | Newark Electronics |
GAS DISCHARGE TUBE, 75V, 2 TERMINAL SMD | element14 |
Surge Arrestor Gas Discharge Tube 75VDC 25kA SMD Bulk | Avnet America |
75VDC 2-POLE | TTI Europe |
Where can I find additional details, specifications and documents for a 2027-07-SM-RPLF?
Additional datasheets, footprints and schematics for 2027-07-SM-RPLF are listed on our Part Details page. You can also find images and similar parts to 2027-07-SM-RPLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2027-07-SM-RPLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2027-07-SM-RPLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2027-07-SM-RPLF fall under?
The 2027-07-SM-RPLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2027-07-SM-RPLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2027-07-SM-RPLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2027-07-SM-RPLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2027-07-SM-RPLF have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 2027-07-SM-RPLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2027-07-SM-RPLF often in real-time on the comparison pages.
What if I can't find stock of 2027-07-SM-RPLF?
You can fill out our help required form which you can use to request a quote for 2027-07-SM-RPLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.